Capital Lighting, Inc. 5094-3-144 Bathroom Fixtures-Three Lights 692722

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-3-144 Bathroom Fixtures-Three Lights - 692722 - Capital Lighting, Inc.
Columbus, OH, USA
5094-3-144 Bathroom Fixtures-Three Lights
692722
5094-3-144 Bathroom Fixtures-Three Lights 692722
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toasted Sienna
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692722
Product Name 5094-3-144 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details