Capital Lighting, Inc. 5032-4-54 Bathroom Fixtures-Four Lights 692721

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cordovan Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cordovan Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5032-4-54 Bathroom Fixtures-Four Lights - 692721 - Capital Lighting, Inc.
Columbus, OH, USA
5032-4-54 Bathroom Fixtures-Four Lights
692721
5032-4-54 Bathroom Fixtures-Four Lights 692721
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cordovan Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 11.00
Extension: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cordovan Bronze
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692721
Product Name 5032-4-54 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details