Capital Lighting, Inc. 3916-11-86 Exterior -Ceiling Mount 692712

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3916-11-86 Exterior -Ceiling Mount - 692712 - Capital Lighting, Inc.
Columbus, OH, USA
3916-11-86 Exterior -Ceiling Mount
692712
3916-11-86 Exterior -Ceiling Mount 692712
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Lantern
Category: Outdoor
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692712
Product Name 3916-11-86 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details