PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Mini Candelabra
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: 52`` 3 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Special Tip
Electricity Use: 66
Light Kit: Integrated
Speeds: 188/133/84/71 RPM
Optional Control: Speed & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5795
Airflow Efficienty: 87
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692705 |
| Product Name | 42523-65 Fans-Ceiling Fans |