Capital Lighting, Inc. 7916-9-86 Exterior -Wall Mount 692686

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.50 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.50 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7916-9-86 Exterior -Wall Mount - 692686 - Capital Lighting, Inc.
Columbus, OH, USA
7916-9-86 Exterior -Wall Mount
692686
7916-9-86 Exterior -Wall Mount 692686
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.50 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 16.50
Extension: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Lantern
Category: Outdoor
Glass: Amber Scavo
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692686
Product Name 7916-9-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details