Capital Lighting, Inc. 7916-86 Exterior -Wall Mt./Flush 692684

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7916-86 Exterior -Wall Mt./Flush - 692684 - Capital Lighting, Inc.
Columbus, OH, USA
7916-86 Exterior -Wall Mt./Flush
692684
7916-86 Exterior -Wall Mt./Flush 692684
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692684
Product Name 7916-86 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details