Capital Lighting, Inc. 7919-2-86 Exterior -Wall Mount 692682

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Hurricane Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Hurricane Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7919-2-86 Exterior -Wall Mount - 692682 - Capital Lighting, Inc.
Columbus, OH, USA
7919-2-86 Exterior -Wall Mount
692682
7919-2-86 Exterior -Wall Mount 692682
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Hurricane Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Extension: 10.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Hurricane
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692682
Product Name 7919-2-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details