Capital Lighting, Inc. 7918-9-86 Exterior -Post/Pier Head 692681

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Category: Outdoor Glass: Amber Scavo Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Category: Outdoor Glass: Amber Scavo Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7918-9-86 Exterior -Post/Pier Head - 692681 - Capital Lighting, Inc.
Columbus, OH, USA
7918-9-86 Exterior -Post/Pier Head
692681
7918-9-86 Exterior -Post/Pier Head 692681
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Category: Outdoor Glass: Amber Scavo Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Post
Category: Outdoor
Glass: Amber Scavo
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692681
Product Name 7918-9-86 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details