PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Square Tip
Electricity Use: 57
Light Kit: Included
Speeds: 165/115/63 RPM
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4718
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692664 |
| Product Name | 73525-965 Fans-Ceiling Fans |