PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Qty: 4
Wattage: 13
Finish: Oiled Bronze
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Canopy: 2.25
Wire: 80``
Motor size: 153x15
Manufacturer's Warranty: Lifetime
Blade pitch: 11.5
Blade span: 52
Blade type: Pointed Tip
Electricity Use: 67
Light Kit: Included
Speeds: 171/115/61 RPM
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Reversible
Airflow Efficienty: 5116
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692658 |
| Product Name | 77525-8286 Fans-Ceiling Fans |