Capital Lighting, Inc. 7344-86 Exterior -Wall Mount 692640

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7344-86 Exterior -Wall Mount - 692640 - Capital Lighting, Inc.
Columbus, OH, USA
7344-86 Exterior -Wall Mount
692640
7344-86 Exterior -Wall Mount 692640
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Lantern
Category: Outdoor
Glass: Amber Scavo
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692640
Product Name 7344-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details