Capital Lighting, Inc. 5532-254 Sconces-Double Candle 692492

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cordovan Bronze Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cordovan Bronze Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5532-254 Sconces-Double Candle - 692492 - Capital Lighting, Inc.
Columbus, OH, USA
5532-254 Sconces-Double Candle
692492
5532-254 Sconces-Double Candle 692492
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cordovan Bronze Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Extension: 9.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cordovan Bronze
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692492
Product Name 5532-254 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 641949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details