PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Mini Candelabra
Qty: 1
Wattage: 50
Finish: Studio White
Product Name: 52`` 3 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 8``
Motor size: 153x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Special Tip
Electricity Use: 54
Light Kit: Included
Speeds: 172/132/93 RPM
Optional Control: 7-1301-0, Reversing & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 4971
Airflow Efficienty: 92
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692482 |
| Product Name | 70523-8 Fans-Ceiling Fans |