Capital Lighting, Inc. 6007-5-86 Mid. Chandeliers-Candle 692475

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6007-5-86 Mid. Chandeliers-Candle - 692475 - Capital Lighting, Inc.
Columbus, OH, USA
6007-5-86 Mid. Chandeliers-Candle
692475
6007-5-86 Mid. Chandeliers-Candle 692475
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692475
Product Name 6007-5-86 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details