Capital Lighting, Inc. 6126-6-58 Mid. Chandeliers-Glass Up 692433

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6126-6-58 Mid. Chandeliers-Glass Up - 692433 - Capital Lighting, Inc.
Columbus, OH, USA
6126-6-58 Mid. Chandeliers-Glass Up
692433
6126-6-58 Mid. Chandeliers-Glass Up 692433
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Mystic Silver
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692433
Product Name 6126-6-58 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details