Capital Lighting, Inc. 6575-4-87 Island/Pool Table-2 Light Bar 692425

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Byzantine Bronze Product Name: Four Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Byzantine Bronze Product Name: Four Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6575-4-87 Island/Pool Table-2 Light Bar - 692425 - Capital Lighting, Inc.
Columbus, OH, USA
6575-4-87 Island/Pool Table-2 Light Bar
692425
6575-4-87 Island/Pool Table-2 Light Bar 692425
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Byzantine Bronze Product Name: Four Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Byzantine Bronze
Product Name: Four Light Island
Category: Island Light
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692425
Product Name 6575-4-87 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details