Capital Lighting, Inc. 6532-3-54 Island/Pool Table-3 Light Bar 692423

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordovan Bronze Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordovan Bronze Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6532-3-54 Island/Pool Table-3 Light Bar - 692423 - Capital Lighting, Inc.
Columbus, OH, USA
6532-3-54 Island/Pool Table-3 Light Bar
692423
6532-3-54 Island/Pool Table-3 Light Bar 692423
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordovan Bronze Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cordovan Bronze
Product Name: Three Light Island
Category: Island Light
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692423
Product Name 6532-3-54 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details