Capital Lighting, Inc. 6386-5-86 Mid. Chandeliers-Glass Down 692418

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6386-5-86 Mid. Chandeliers-Glass Down - 692418 - Capital Lighting, Inc.
Columbus, OH, USA
6386-5-86 Mid. Chandeliers-Glass Down
692418
6386-5-86 Mid. Chandeliers-Glass Down 692418
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Product Name: Five Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692418
Product Name 6386-5-86 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details