Capital Lighting, Inc. 6475-4-87 Mid. Chandeliers-Glass Down 692408

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Byzantine Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Byzantine Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6475-4-87 Mid. Chandeliers-Glass Down - 692408 - Capital Lighting, Inc.
Columbus, OH, USA
6475-4-87 Mid. Chandeliers-Glass Down
692408
6475-4-87 Mid. Chandeliers-Glass Down 692408
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Byzantine Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Byzantine Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692408
Product Name 6475-4-87 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details