Capital Lighting, Inc. 6408-3-95 Mid. Chandeliers-Glass Down 692403

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6408-3-95 Mid. Chandeliers-Glass Down - 692403 - Capital Lighting, Inc.
Columbus, OH, USA
6408-3-95 Mid. Chandeliers-Glass Down
692403
6408-3-95 Mid. Chandeliers-Glass Down 692403
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 17.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692403
Product Name 6408-3-95 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details