Capital Lighting, Inc. 800-10-86 Mini Pendants-Rod 692395

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
800-10-86 Mini Pendants-Rod - 692395 - Capital Lighting, Inc.
Columbus, OH, USA
800-10-86 Mini Pendants-Rod
692395
800-10-86 Mini Pendants-Rod 692395
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692395
Product Name 800-10-86 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details