Capital Lighting, Inc. 25226-MB Mid. Chandeliers-Glass Up 692389

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25226-MB Mid. Chandeliers-Glass Up - 692389 - Capital Lighting, Inc.
Columbus, OH, USA
25226-MB Mid. Chandeliers-Glass Up
692389
25226-MB Mid. Chandeliers-Glass Up 692389
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 35.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Mocha Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692389
Product Name 25226-MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details