Capital Lighting, Inc. 25236-MB Foyer/Hall Lanterns-Open Frame 692386

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 56.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 56.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Foyer

Suppliers

Company
Product
Description
Supplier Links
25236-MB Foyer/Hall Lanterns-Open Frame - 692386 - Capital Lighting, Inc.
Columbus, OH, USA
25236-MB Foyer/Hall Lanterns-Open Frame
692386
25236-MB Foyer/Hall Lanterns-Open Frame 692386
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 56.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 56.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mocha Bronze
Product Name: Six Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692386
Product Name 25236-MB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details