Capital Lighting, Inc. 25243-MB Semi-Flush Mts.-Bowl Style 692383

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
25243-MB Semi-Flush Mts.-Bowl Style - 692383 - Capital Lighting, Inc.
Columbus, OH, USA
25243-MB Semi-Flush Mts.-Bowl Style
692383
25243-MB Semi-Flush Mts.-Bowl Style 692383
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mocha Bronze
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692383
Product Name 25243-MB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details