Capital Lighting, Inc. 801-15-14 Pendants-Glass Down 692376

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Opal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Opal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
801-15-14 Pendants-Glass Down - 692376 - Capital Lighting, Inc.
Columbus, OH, USA
801-15-14 Pendants-Glass Down
692376
801-15-14 Pendants-Glass Down 692376
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Glass: Opal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Pendant
Category: Pendant
Glass: Opal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692376
Product Name 801-15-14 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details