Capital Lighting, Inc. 808-65 Pendants-Glass Down 692364

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: Satin Opal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: Satin Opal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
808-65 Pendants-Glass Down - 692364 - Capital Lighting, Inc.
Columbus, OH, USA
808-65 Pendants-Glass Down
692364
808-65 Pendants-Glass Down 692364
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: Satin Opal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Pendant
Category: Pendant
Glass: Satin Opal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692364
Product Name 808-65 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details