Capital Lighting, Inc. 8175-5-87 Pendants-Bowl Style 692362

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Byzantine Bronze Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Byzantine Bronze Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8175-5-87 Pendants-Bowl Style - 692362 - Capital Lighting, Inc.
Columbus, OH, USA
8175-5-87 Pendants-Bowl Style
692362
8175-5-87 Pendants-Bowl Style 692362
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Byzantine Bronze Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 36.00
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Byzantine Bronze
Product Name: Five Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692362
Product Name 8175-5-87 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details