Capital Lighting, Inc. 25124-ET Foyer/Hall Lanterns-Open Frame 692357

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.70 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Toffee Product Name: Four Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.70 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Toffee Product Name: Four Light Foyer

Suppliers

Company
Product
Description
Supplier Links
25124-ET Foyer/Hall Lanterns-Open Frame - 692357 - Capital Lighting, Inc.
Columbus, OH, USA
25124-ET Foyer/Hall Lanterns-Open Frame
692357
25124-ET Foyer/Hall Lanterns-Open Frame 692357
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.70 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Toffee Product Name: Four Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 23.70
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Toffee
Product Name: Four Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692357
Product Name 25124-ET Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details