Capital Lighting, Inc. 25201-MB Sconces-Single Glass 692356

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
25201-MB Sconces-Single Glass - 692356 - Capital Lighting, Inc.
Columbus, OH, USA
25201-MB Sconces-Single Glass
692356
25201-MB Sconces-Single Glass 692356
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mocha Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692356
Product Name 25201-MB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details