Capital Lighting, Inc. 25223-MB Pendants-Bowl Style 692355

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
25223-MB Pendants-Bowl Style - 692355 - Capital Lighting, Inc.
Columbus, OH, USA
25223-MB Pendants-Bowl Style
692355
25223-MB Pendants-Bowl Style 692355
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mocha Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692355
Product Name 25223-MB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details