Capital Lighting, Inc. 25204-MB Bathroom Fixtures-Four Lights 692350

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.70 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mocha Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.70 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mocha Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25204-MB Bathroom Fixtures-Four Lights - 692350 - Capital Lighting, Inc.
Columbus, OH, USA
25204-MB Bathroom Fixtures-Four Lights
692350
25204-MB Bathroom Fixtures-Four Lights 692350
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.70 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mocha Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 13.70
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mocha Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692350
Product Name 25204-MB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details