Capital Lighting, Inc. 8286-3-86 Pendants-Bowl Style 692337

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8286-3-86 Pendants-Bowl Style - 692337 - Capital Lighting, Inc.
Columbus, OH, USA
8286-3-86 Pendants-Bowl Style
692337
8286-3-86 Pendants-Bowl Style 692337
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oiled Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692337
Product Name 8286-3-86 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details