Capital Lighting, Inc. 1951PS/SWH Semi-Flush Mts.-Drum Shade 692294

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Sheer White Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Sheer White Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
1951PS/SWH Semi-Flush Mts.-Drum Shade - 692294 - Capital Lighting, Inc.
Columbus, OH, USA
1951PS/SWH Semi-Flush Mts.-Drum Shade
692294
1951PS/SWH Semi-Flush Mts.-Drum Shade 692294
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Sheer White Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Silver/Sheer White
Product Name: One Light Semi-Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692294
Product Name 1951PS/SWH Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details