Capital Lighting, Inc. 72002-1 Mini Pendants-Drum Shades 692292

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Pendant UPC: 830335009740 Category: Pendant Glass: Grey Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Pendant UPC: 830335009740 Category: Pendant Glass: Grey Tiffany

Suppliers

Company
Product
Description
Supplier Links
72002-1 Mini Pendants-Drum Shades - 692292 - Capital Lighting, Inc.
Columbus, OH, USA
72002-1 Mini Pendants-Drum Shades
692292
72002-1 Mini Pendants-Drum Shades 692292
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Pendant UPC: 830335009740 Category: Pendant Glass: Grey Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 5
Product Name: One Light Pendant
UPC: 830335009740
Category: Pendant
Glass: Grey Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692292
Product Name 72002-1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details