Capital Lighting, Inc. N2262 Sconces-Double Candle 692278

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 38.25 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Gold Weight: 25 Product Name: Two Light Sconce UPC: 840254036284 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 38.25 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Gold Weight: 25 Product Name: Two Light Sconce UPC: 840254036284 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2262 Sconces-Double Candle - 692278 - Capital Lighting, Inc.
Columbus, OH, USA
N2262 Sconces-Double Candle
692278
N2262 Sconces-Double Candle 692278
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 38.25 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Gold Weight: 25 Product Name: Two Light Sconce UPC: 840254036284 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 38.25
Extension: 8
Bulb
Qty: 2
Wattage: 60
Finish: Gold
Weight: 25
Product Name: Two Light Sconce
UPC: 840254036284
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692278
Product Name N2262 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details