Capital Lighting, Inc. N2195-R Sconces-Quad plus 692275

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 28.75 Extension: 8 Bulb Qty: 5 Wattage: 40 Finish: Gold Weight: 12 Product Name: Five Light Sconce UPC: 840254036277 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 28.75 Extension: 8 Bulb Qty: 5 Wattage: 40 Finish: Gold Weight: 12 Product Name: Five Light Sconce UPC: 840254036277 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2195-R Sconces-Quad plus - 692275 - Capital Lighting, Inc.
Columbus, OH, USA
N2195-R Sconces-Quad plus
692275
N2195-R Sconces-Quad plus 692275
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 28.75 Extension: 8 Bulb Qty: 5 Wattage: 40 Finish: Gold Weight: 12 Product Name: Five Light Sconce UPC: 840254036277 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 28.75
Extension: 8
Bulb
Qty: 5
Wattage: 40
Finish: Gold
Weight: 12
Product Name: Five Light Sconce
UPC: 840254036277
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692275
Product Name N2195-R Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details