Capital Lighting, Inc. N1494-270 Bathroom Fixtures-Four Lights 692271

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Terraza Villa Aged Patina Weight: 14.96 Product Name: Four Light Bath Fixture UPC: 840254036420 Category: Bath Glass: Spumanti Strato Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Terraza Villa Aged Patina Weight: 14.96 Product Name: Four Light Bath Fixture UPC: 840254036420 Category: Bath Glass: Spumanti Strato Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N1494-270 Bathroom Fixtures-Four Lights - 692271 - Capital Lighting, Inc.
Columbus, OH, USA
N1494-270 Bathroom Fixtures-Four Lights
692271
N1494-270 Bathroom Fixtures-Four Lights 692271
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Terraza Villa Aged Patina Weight: 14.96 Product Name: Four Light Bath Fixture UPC: 840254036420 Category: Bath Glass: Spumanti Strato Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 10.00
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Terraza Villa Aged Patina
Weight: 14.96
Product Name: Four Light Bath Fixture
UPC: 840254036420
Category: Bath
Glass: Spumanti Strato
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692271
Product Name N1494-270 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details