Capital Lighting, Inc. N6703-254 Large Chandeliers-Glass Shade 692267

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 53.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Castellina Aged Iron Weight: 80.52 Product Name: 12 Light Chandelier UPC: 840254036383 Category: Chandelier Glass: White Iris Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 53.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Castellina Aged Iron Weight: 80.52 Product Name: 12 Light Chandelier UPC: 840254036383 Category: Chandelier Glass: White Iris Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6703-254 Large Chandeliers-Glass Shade - 692267 - Capital Lighting, Inc.
Columbus, OH, USA
N6703-254 Large Chandeliers-Glass Shade
692267
N6703-254 Large Chandeliers-Glass Shade 692267
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 53.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Castellina Aged Iron Weight: 80.52 Product Name: 12 Light Chandelier UPC: 840254036383 Category: Chandelier Glass: White Iris Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 53.00
Bulb
Type: G-9
Qty: 12
Wattage: 40
Finish: Castellina Aged Iron
Weight: 80.52
Product Name: 12 Light Chandelier
UPC: 840254036383
Category: Chandelier
Glass: White Iris
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692267
Product Name N6703-254 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details