Capital Lighting, Inc. N6704-254 Large Chandeliers-Glass Shade 692264

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 59.25 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Castellina Aged Iron Weight: 115.5 Product Name: 20 Light Chandelier UPC: 840254036390 Category: Chandelier Glass: White Iris Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 59.25 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Castellina Aged Iron Weight: 115.5 Product Name: 20 Light Chandelier UPC: 840254036390 Category: Chandelier Glass: White Iris Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6704-254 Large Chandeliers-Glass Shade - 692264 - Capital Lighting, Inc.
Columbus, OH, USA
N6704-254 Large Chandeliers-Glass Shade
692264
N6704-254 Large Chandeliers-Glass Shade 692264
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 59.25 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Castellina Aged Iron Weight: 115.5 Product Name: 20 Light Chandelier UPC: 840254036390 Category: Chandelier Glass: White Iris Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 59.25
Bulb
Type: G-9
Qty: 20
Wattage: 25
Finish: Castellina Aged Iron
Weight: 115.5
Product Name: 20 Light Chandelier
UPC: 840254036390
Category: Chandelier
Glass: White Iris
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692264
Product Name N6704-254 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details