Capital Lighting, Inc. N6952-267B Pendants-Bowl Style 692261

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 17.6 Product Name: Four Light Pendant UPC: 840254036536 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 17.6 Product Name: Four Light Pendant UPC: 840254036536 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6952-267B Pendants-Bowl Style - 692261 - Capital Lighting, Inc.
Columbus, OH, USA
N6952-267B Pendants-Bowl Style
692261
N6952-267B Pendants-Bowl Style 692261
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 17.6 Product Name: Four Light Pendant UPC: 840254036536 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Weight: 17.6
Product Name: Four Light Pendant
UPC: 840254036536
Category: Pendant
Glass: Brushed Caramel Silk
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692261
Product Name N6952-267B Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details