Capital Lighting, Inc. N6957-267B Mid. Chandeliers-Drum Shades 692239

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 44 Product Name: 12 Light Chandelier UPC: 840254036550 Category: Chandelier Glass: Brushed Caramel Silk Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 44 Product Name: 12 Light Chandelier UPC: 840254036550 Category: Chandelier Glass: Brushed Caramel Silk Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6957-267B Mid. Chandeliers-Drum Shades - 692239 - Capital Lighting, Inc.
Columbus, OH, USA
N6957-267B Mid. Chandeliers-Drum Shades
692239
N6957-267B Mid. Chandeliers-Drum Shades 692239
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 44 Product Name: 12 Light Chandelier UPC: 840254036550 Category: Chandelier Glass: Brushed Caramel Silk Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Weight: 44
Product Name: 12 Light Chandelier
UPC: 840254036550
Category: Chandelier
Glass: Brushed Caramel Silk
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692239
Product Name N6957-267B Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details