Capital Lighting, Inc. N6960-267B Semi-Flush Mts.-Bowl Style 692236

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 8.8 Product Name: Two Light Semi Flush UPC: 840254036543 Category: Semi-flush Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 8.8 Product Name: Two Light Semi Flush UPC: 840254036543 Category: Semi-flush Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6960-267B Semi-Flush Mts.-Bowl Style - 692236 - Capital Lighting, Inc.
Columbus, OH, USA
N6960-267B Semi-Flush Mts.-Bowl Style
692236
N6960-267B Semi-Flush Mts.-Bowl Style 692236
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 8.8 Product Name: Two Light Semi Flush UPC: 840254036543 Category: Semi-flush Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Weight: 8.8
Product Name: Two Light Semi Flush
UPC: 840254036543
Category: Semi-flush
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692236
Product Name N6960-267B Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details