Capital Lighting, Inc. N6961-267B Sconces-Single Glass 692233

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 23.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.58 Product Name: One Light Sconce UPC: 840254036581 Category: Sconce Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 23.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.58 Product Name: One Light Sconce UPC: 840254036581 Category: Sconce Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6961-267B Sconces-Single Glass - 692233 - Capital Lighting, Inc.
Columbus, OH, USA
N6961-267B Sconces-Single Glass
692233
N6961-267B Sconces-Single Glass 692233
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 23.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.58 Product Name: One Light Sconce UPC: 840254036581 Category: Sconce Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 23.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 8.58
Product Name: One Light Sconce
UPC: 840254036581
Category: Sconce
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692233
Product Name N6961-267B Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details