Capital Lighting, Inc. N6963-267B Pendants-Drum Shade 692230

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 13.86 Product Name: Two Light Pendant UPC: 840254036659 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 13.86 Product Name: Two Light Pendant UPC: 840254036659 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6963-267B Pendants-Drum Shade - 692230 - Capital Lighting, Inc.
Columbus, OH, USA
N6963-267B Pendants-Drum Shade
692230
N6963-267B Pendants-Drum Shade 692230
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 13.86 Product Name: Two Light Pendant UPC: 840254036659 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 13.86
Product Name: Two Light Pendant
UPC: 840254036659
Category: Pendant
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692230
Product Name N6963-267B Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details