Capital Lighting, Inc. 9064 Mid. Chandeliers-Candle 692228

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Cloud White Product Name: Ten Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Cloud White Product Name: Ten Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9064 Mid. Chandeliers-Candle - 692228 - Capital Lighting, Inc.
Columbus, OH, USA
9064 Mid. Chandeliers-Candle
692228
9064 Mid. Chandeliers-Candle 692228
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Cloud White Product Name: Ten Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Cloud White
Product Name: Ten Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692228
Product Name 9064 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details