Capital Lighting, Inc. 5027 Sconces-Single Candle 692223

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Granello SL/Mirror Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Granello SL/Mirror Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5027 Sconces-Single Candle - 692223 - Capital Lighting, Inc.
Columbus, OH, USA
5027 Sconces-Single Candle
692223
5027 Sconces-Single Candle 692223
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Granello SL/Mirror Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Granello SL/Mirror
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692223
Product Name 5027 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details