Capital Lighting, Inc. 9062 Mini Chandeliers-Candle 692222

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Raven Black Product Name: Three Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Raven Black Product Name: Three Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9062 Mini Chandeliers-Candle - 692222 - Capital Lighting, Inc.
Columbus, OH, USA
9062 Mini Chandeliers-Candle
692222
9062 Mini Chandeliers-Candle 692222
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Raven Black Product Name: Three Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Raven Black
Product Name: Three Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692222
Product Name 9062 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details