Capital Lighting, Inc. N9062 Large Chandeliers-Candle 692214

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 53.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Silver Weight: 66 Product Name: 12 Light Chandelier UPC: 840254033900 Category: Chandelier Glass: Asfour Egyptian Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 53.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Silver Weight: 66 Product Name: 12 Light Chandelier UPC: 840254033900 Category: Chandelier Glass: Asfour Egyptian Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9062 Large Chandeliers-Candle - 692214 - Capital Lighting, Inc.
Columbus, OH, USA
N9062 Large Chandeliers-Candle
692214
N9062 Large Chandeliers-Candle 692214
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 53.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Silver Weight: 66 Product Name: 12 Light Chandelier UPC: 840254033900 Category: Chandelier Glass: Asfour Egyptian Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 53.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Silver
Weight: 66
Product Name: 12 Light Chandelier
UPC: 840254033900
Category: Chandelier
Glass: Asfour Egyptian Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692214
Product Name N9062 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details