Capital Lighting, Inc. N9067 Mid. Chandeliers-Candle 692210

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.75 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Brass Weight: 85 Product Name: 12 Light Chandelier UPC: 840254034099 Category: Chandelier Glass: 30% Lead Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.75 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Brass Weight: 85 Product Name: 12 Light Chandelier UPC: 840254034099 Category: Chandelier Glass: 30% Lead Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9067 Mid. Chandeliers-Candle - 692210 - Capital Lighting, Inc.
Columbus, OH, USA
N9067 Mid. Chandeliers-Candle
692210
N9067 Mid. Chandeliers-Candle 692210
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.75 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Brass Weight: 85 Product Name: 12 Light Chandelier UPC: 840254034099 Category: Chandelier Glass: 30% Lead Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 36.75
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Brass
Weight: 85
Product Name: 12 Light Chandelier
UPC: 840254034099
Category: Chandelier
Glass: 30% Lead Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692210
Product Name N9067 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details