Capital Lighting, Inc. N9412 Large Chandeliers-Candle 692207

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Nickel Weight: 72 Product Name: Nine Light Chandelier UPC: 840254036758 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Nickel Weight: 72 Product Name: Nine Light Chandelier UPC: 840254036758 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9412 Large Chandeliers-Candle - 692207 - Capital Lighting, Inc.
Columbus, OH, USA
N9412 Large Chandeliers-Candle
692207
N9412 Large Chandeliers-Candle 692207
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Nickel Weight: 72 Product Name: Nine Light Chandelier UPC: 840254036758 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 41.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Nickel
Weight: 72
Product Name: Nine Light Chandelier
UPC: 840254036758
Category: Chandelier
Glass: Bohemian Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692207
Product Name N9412 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details